XP Power AC DC Converters FCS60US24

Description
Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4691-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4691-ND
AC DC Converters 1470-4691-ND
Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power - 69AC3271 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power
69AC3271
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power 69AC3271
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:24VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:24VRoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Xp Power - 68AC5103 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Xp Power
68AC5103
Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Xp Power 68AC5103
POWER SUPPLY, AC-DC, 24V, 2.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4691-ND 69AC3271 68AC5103
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details