XP Power AC DC Converters EML30US48-T

Description
Open Frame AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2744-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2744-ND
AC DC Converters 1470-2744-ND
Open Frame AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power - 38Y7426 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power
38Y7426
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power 38Y7426
POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.62A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.62A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2744-ND 38Y7426
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details