XP Power AC DC Converters FCS40US18

Description
Open Frame AC DC Converters 1 Output 18V 2.23A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 18V 2.23A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4684-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4684-ND
AC DC Converters 1470-4684-ND
Open Frame AC DC Converters 1 Output 18V 2.23A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 2.23A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power - 69AC3264 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power
69AC3264
Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power 69AC3264
POWER SUPPLY, AC-DC, 18V, 2.23A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 2.23A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4684-ND 69AC3264
Product Name AC DC Converters Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227857 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details