XP Power MFA350 Series DC Power Supply MFA350PS48-H

Description
• 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year Warranty EMC and Safety Emissions EN55022 Class B conducted, EN55022 Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Datasheet
Description
• 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year Warranty EMC and Safety Emissions EN55022 Class B conducted, EN55022 Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFA350 Series DC Power Supply - MFA350PS48-H - XP Power
Sunnyvale, CA, USA
MFA350 Series DC Power Supply
MFA350PS48-H
MFA350 Series DC Power Supply MFA350PS48-H
• 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year Warranty EMC and Safety Emissions EN55022 Class B conducted, EN55022 Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11

• 350 Watts
• U-Channel & Hotswap Formats
• High Power Density up to 11.1 W/Cubic Inch
• High Efficiency
• -10 °C to +70 °C Operation
• 3 Year Warranty


EMC and Safety
EmissionsEN55022 Class B conducted, EN55022 Class A radiated
Harmonic CurrentsEN61000-3-2 class A EN61000-3-2 class C for loads ≥20%
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, 10 V rms Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsCB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number MFA350PS48-H
Product Name MFA350 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Hot Swappable
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-10750-120-4u-27627 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - ZAC - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 325 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details