XP Power AC DC Converters EPL150PS12

Description
Open Frame AC DC Converters 1 Output 12V 8.33A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 8.33A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4538-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4538-ND
AC DC Converters 1470-4538-ND
Open Frame AC DC Converters 1 Output 12V 8.33A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.33A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 8.33A; Power Supply Approvals Xp Power - 49AC1679 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 8.33A; Power Supply Approvals Xp Power
49AC1679
Power Supply, Medical, Ac-Dc, 12V, 8.33A; Power Supply Approvals Xp Power 49AC1679
POWER SUPPLY, MEDICAL, AC-DC, 12V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4538-ND 49AC1679
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 8.33A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7257 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCR20-250A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details