XP Power AC DC Converters LCE80PS54

Description
Open Frame AC DC Converters 1 Output 54V 1.48A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 54V 1.48A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCE80PS54-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCE80PS54-ND
AC DC Converters 1470-LCE80PS54-ND
Open Frame AC DC Converters 1 Output 54V 1.48A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 54V 1.48A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 54V, 1.48A; Power Supply Approvals Xp Power - 51AH7113 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 1.48A; Power Supply Approvals Xp Power
51AH7113
Power Supply, Ac-Dc, 54V, 1.48A; Power Supply Approvals Xp Power 51AH7113
POWER SUPPLY, AC-DC, 54V, 1.48A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 54V, 1.48A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 54V, 1.48A Rohs Compliant Xp Power - 69AH8136 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 1.48A Rohs Compliant Xp Power
69AH8136
Power Supply, Ac-Dc, 54V, 1.48A Rohs Compliant Xp Power 69AH8136
POWER SUPPLY, AC-DC, 54V, 1.48A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 54V, 1.48A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCE80PS54-ND 51AH7113 69AH8136
Product Name AC DC Converters Power Supply, Ac-Dc, 54V, 1.48A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 54V, 1.48A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers