XP Power AC DC Converters LCE80PS48

Description
Open Frame AC DC Converters 1 Output 48V 1.67A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 1.67A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCE80PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCE80PS48-ND
AC DC Converters 1470-LCE80PS48-ND
Open Frame AC DC Converters 1 Output 48V 1.67A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 48V 1.67A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power - 51AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power
51AH7112
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power 51AH7112
POWER SUPPLY, AC-DC, 48V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCE80PS48-ND 51AH7112
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details