XP Power AC DC Converters HPT5K0TS100-L

Description
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPT5K0TS100-L-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPT5K0TS100-L-ND
AC DC Converters 1470-HPT5K0TS100-L-ND
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power - 81AH8467 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power
81AH8467
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power 81AH8467
POWER SUPPLY, AC-DC, 100V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:100V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 100V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:100V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HPT5K0TS100-L-ND 81AH8467
Product Name AC DC Converters Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-48-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 2 to 6.2 amps
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details