XP Power HDS3000 Series AC-DC Power Supply HDS3000PS48

Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet
Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS3000 Series AC-DC Power Supply - HDS3000PS48 - XP Power
Sunnyvale, CA, USA
HDS3000 Series AC-DC Power Supply
HDS3000PS48
HDS3000 Series AC-DC Power Supply HDS3000PS48
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty

• 3000 Watts
• High Efficiency up to 93%
• High Power Density
• Programmable Output Voltage (0 105%)
• Programmable Output Current (0 105%)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2685-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2685-ND
AC DC Converters 1470-2685-ND
Enclosed AC DC Converters 1 Output 48V 62.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 62.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 48V, 62.5A, 3Kw; Power Supply Approvals Xp Power - 82X2297 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 48V, 62.5A, 3Kw; Power Supply Approvals Xp Power
82X2297
Ac/dc Converter, 1 O/p, 48V, 62.5A, 3Kw; Power Supply Approvals Xp Power 82X2297
AC/DC CONVERTER, 1 O/P, 48V, 62.5A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:48V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 48V, 62.5A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:48V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS3000PS48 1470-2685-ND 82X2297
Product Name HDS3000 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 48V, 62.5A, 3Kw; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data