XP Power Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power JPS250PQ47

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power - 72K8682 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power
72K8682
Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power 72K8682
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72K8682
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers