XP Power AC DC Converters LCW15US05

Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW15US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW15US05-ND
AC DC Converters 1470-LCW15US05-ND
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Xp Power - 66AJ7284 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Xp Power
66AJ7284
Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Xp Power 66AJ7284
POWER SUPPLY, AC-DC, 5V, 3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Xp Power - 64AJ2120 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Xp Power
64AJ2120
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Xp Power 64AJ2120
POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCW15US05-ND 66AJ7284 64AJ2120
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Xp Power Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 100.0 to 430.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data