XP Power HCP650 Series DC Power Supply HCP650PS15

Description
HCP650 Series High Efficiency up to 91% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty
Datasheet
Description
HCP650 Series High Efficiency up to 91% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCP650 Series DC Power Supply - HCP650PS15 - XP Power
Sunnyvale, CA, USA
HCP650 Series DC Power Supply
HCP650PS15
HCP650 Series DC Power Supply HCP650PS15
HCP650 Series High Efficiency up to 91% 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%) Programmable Output Current (40%) 3 Year Warranty

HCP650 Series

  • High Efficiency up to 91%
  • 1U Profile, High Power Density 11.1 W/in3
  • Programmable Output Voltage (30%)
  • Programmable Output Current (40%)
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number HCP650PS15
Product Name HCP650 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, Industrial
Operating Temperature -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details