XP Power MFA420 Series DC Power Supply MFA420PS12

Description
• 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby & 12 V Fan Supply Outputs • 3 Year Warranty EMC and Safety Emissions EN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Request a Quote Datasheet
Description
• 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby & 12 V Fan Supply Outputs • 3 Year Warranty EMC and Safety Emissions EN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFA420 Series DC Power Supply - MFA420PS12 - XP Power
Sunnyvale, CA, USA
MFA420 Series DC Power Supply
MFA420PS12
MFA420 Series DC Power Supply MFA420PS12
• 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby & 12 V Fan Supply Outputs • 3 Year Warranty EMC and Safety Emissions EN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11

• 420 Watts
• U-Channel, Cover Fan & Hotswap Formats
• High Power Density - 12.8 W/in3
• Power Fail, DC OK & Active Current Share
• 5 V Standby & 12 V Fan Supply Outputs
• 3 Year Warranty


EMC and Safety
EmissionsEN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated
Harmonic CurrentsEN61000-3-2 class A EN61000-3-2 class C for loads ≥20%
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, 10 V rms Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsCB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Safety ApprovalsCB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Supplier's Site Datasheet
AC DC Converters - MFA420PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA420PS12-ND
AC DC Converters MFA420PS12-ND
Open Frame AC DC Converters 1 Output 12V 35A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 35A 85 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number MFA420PS12 MFA420PS12-ND
Product Name MFA420 Series DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Instrumentation, Military
Features Hot Swappable Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227164 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details