XP Power HDS1500 Series AC-DC Power Supply HDS1500PS36

Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS1500 Series AC-DC Power Supply - HDS1500PS36 - XP Power
Sunnyvale, CA, USA
HDS1500 Series AC-DC Power Supply
HDS1500PS36
HDS1500 Series AC-DC Power Supply HDS1500PS36
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS1500 Series

AC-DC Power Supply

  • 1500 Watts
  • High Efficiency up to 92%
  • High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2677-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2677-ND
AC DC Converters 1470-2677-ND
Enclosed AC DC Converters 1 Output 36V 41.7A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 41.7A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 36V, 41.7A, 1.5Kw; Power Supply Approvals Xp Power - 62X0761 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 36V, 41.7A, 1.5Kw; Power Supply Approvals Xp Power
62X0761
Ac/dc Converter, 1 O/p, 36V, 41.7A, 1.5Kw; Power Supply Approvals Xp Power 62X0761
AC/DC CONVERTER, 1 O/P, 36V, 41.7A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:36V; Output Current - Output 1:41.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 36V, 41.7A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:36V; Output Current - Output 1:41.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS1500PS36 1470-2677-ND 62X0761
Product Name HDS1500 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 36V, 41.7A, 1.5Kw; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, IT
Features Overtemperature Protection
Operating Temperature -10 to 60 C (14 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details