XP Power AC DC Converters LCS50US12

Description
Enclosed AC DC Converters 1 Output 12V 4.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 4.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCS50US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCS50US12-ND
AC DC Converters 1470-LCS50US12-ND
Enclosed AC DC Converters 1 Output 12V 4.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 12V 4.2A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Xp Power - 19AJ5881 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Xp Power
19AJ5881
Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Xp Power 19AJ5881
POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.2A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Xp Power - 25AJ1007 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Xp Power
25AJ1007
Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Xp Power 25AJ1007
POWER SUPPLY, AC-DC, 12V, 4.2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 4.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCS50US12-ND 19AJ5881 25AJ1007
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.2A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 12V, 4.2A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Bench Power Supplies - 1233689 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details