XP Power LCL150 Series DC Power Supply LCL150PS48

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL150 Series DC Power Supply - LCL150PS48 - XP Power
Sunnyvale, CA, USA
LCL150 Series DC Power Supply
LCL150PS48
LCL150 Series DC Power Supply LCL150PS48
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2141-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2141-ND
AC DC Converters 1470-2141-ND
Enclosed AC DC Converters 1 Output 48V 3.1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 3.1A 85 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number LCL150PS48 1470-2141-ND
Product Name LCL150 Series DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data