XP Power AC DC Converters GCU500PS15-EF

Description
Open Frame AC DC Converters 1 Output 15V 33.4A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 33.4A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-GCU500PS15-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-GCU500PS15-EF-ND
AC DC Converters 1470-GCU500PS15-EF-ND
Open Frame AC DC Converters 1 Output 15V 33.4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 33.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power - 49AC1689 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power
49AC1689
Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power 49AC1689
POWER SUPPLY, MEDICAL, AC-DC, 15V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:15V; Output Current - Output 1:33.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 15V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:15V; Output Current - Output 1:33.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-GCU500PS15-EF-ND 49AC1689
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 15V, 16.7A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details