XP Power AC DC Converters EPL150PS15

Description
Open Frame AC DC Converters 1 Output 15V 6.67A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 6.67A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4539-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4539-ND
AC DC Converters 1470-4539-ND
Open Frame AC DC Converters 1 Output 15V 6.67A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 6.67A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 15V, 6.67A; Power Supply Approvals Xp Power - 49AC1680 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 15V, 6.67A; Power Supply Approvals Xp Power
49AC1680
Power Supply, Medical, Ac-Dc, 15V, 6.67A; Power Supply Approvals Xp Power 49AC1680
POWER SUPPLY, MEDICAL, AC-DC, 15V, 6.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 15V, 6.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4539-ND 49AC1680
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 15V, 6.67A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
AC/DC Adapters - 114093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details