XP Power GCS180 Series AC-DC Power Supply GCS180PS12

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS180 Series AC-DC Power Supply - GCS180PS12 - XP Power
Sunnyvale, CA, USA
GCS180 Series AC-DC Power Supply
GCS180PS12
GCS180 Series AC-DC Power Supply GCS180PS12
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1329-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1329-ND
AC DC Converters 1470-1329-ND
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power - 20X0090 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power
20X0090
Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power 20X0090
POWER SUPPLY, AC-DC, 12V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):187W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):187W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GCS180PS12 1470-1329-ND 20X0090
Product Name GCS180 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature) Open Frame
Applications IT
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details