XP Power AC DC Converters HDL3000PS30

Description
Enclosed AC DC Converters 1 Output 30V 100A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 30V 100A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS30-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS30-ND
AC DC Converters 1470-HDL3000PS30-ND
Enclosed AC DC Converters 1 Output 30V 100A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 30V 100A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 30V, 100A; Power Supply Approvals Xp Power - 39AH3895 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 100A; Power Supply Approvals Xp Power
39AH3895
Power Supply, Ac-Dc, 30V, 100A; Power Supply Approvals Xp Power 39AH3895
POWER SUPPLY, AC-DC, 30V, 100A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:30V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 30V, 100A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:30V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HDL3000PS30-ND 39AH3895
Product Name AC DC Converters Power Supply, Ac-Dc, 30V, 100A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details