XP Power AC DC Converters EPL150PS18

Description
Open Frame AC DC Converters 1 Output 18V 5.56A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 18V 5.56A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4540-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4540-ND
AC DC Converters 1470-4540-ND
Open Frame AC DC Converters 1 Output 18V 5.56A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 5.56A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 18V, 5.56A; Power Supply Approvals Xp Power - 49AC1681 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 18V, 5.56A; Power Supply Approvals Xp Power
49AC1681
Power Supply, Medical, Ac-Dc, 18V, 5.56A; Power Supply Approvals Xp Power 49AC1681
POWER SUPPLY, MEDICAL, AC-DC, 18V, 5.56A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 18V, 5.56A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4540-ND 49AC1681
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 18V, 5.56A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details