XP Power AC DC Converters FCS60US18

Description
Open Frame AC DC Converters 1 Output 18V 3.33A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 18V 3.33A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4690-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4690-ND
AC DC Converters 1470-4690-ND
Open Frame AC DC Converters 1 Output 18V 3.33A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 3.33A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 3.33A; Power Supply Approvals Xp Power - 69AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 3.33A; Power Supply Approvals Xp Power
69AC3270
Power Supply, Ac-Dc, 18V, 3.33A; Power Supply Approvals Xp Power 69AC3270
POWER SUPPLY, AC-DC, 18V, 3.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 3.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 18V, 3.33A; No. Of Outputs Xp Power - 68AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 3.33A; No. Of Outputs Xp Power
68AC5102
Power Supply, Ac-Dc, 18V, 3.33A; No. Of Outputs Xp Power 68AC5102
POWER SUPPLY, AC-DC, 18V, 3.33A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 3.33A; No. of Outputs:1 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4690-ND 69AC3270 68AC5102
Product Name AC DC Converters Power Supply, Ac-Dc, 18V, 3.33A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 18V, 3.33A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7245 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC Power Supplies, HPX Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 10.0 to 1000.0 volts
AC Output Current 45 to 6000 amps
View Details