XP Power HHP650 Series AC-DC Power Supply HHP650PS36

Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Datasheet
Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HHP650 Series AC-DC Power Supply - HHP650PS36 - XP Power
Sunnyvale, CA, USA
HHP650 Series AC-DC Power Supply
HHP650PS36
HHP650 Series AC-DC Power Supply HHP650PS36
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty

• 650/780 Watts
• 85 V - 305 VAC Input
• MIL-STD-810F Shock & Vibration
• SEMI F47 Compliant
• 6 kV Surge Rating - IEEEStdC62.41
• 3 Year Warranty

Supplier's Site Datasheet
Power Supply, Ac-Dc, 36V, 21.7A; Power Supply Approvals Xp Power - 03Y0208 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 21.7A; Power Supply Approvals Xp Power
03Y0208
Power Supply, Ac-Dc, 36V, 21.7A; Power Supply Approvals Xp Power 03Y0208
POWER SUPPLY, AC-DC, 36V, 21.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:780W; Output Voltage - Output 1:36V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 21.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:780W; Output Voltage - Output 1:36V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number HHP650PS36 03Y0208
Product Name HHP650 Series AC-DC Power Supply Power Supply, Ac-Dc, 36V, 21.7A; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Overtemperature Protection
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPDF-150-36-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers