XP Power AC DC Converters GCU500PS12-EF

Description
Open Frame AC DC Converters 1 Output 12V 41.7A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 41.7A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-GCU500PS12-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-GCU500PS12-EF-ND
AC DC Converters 1470-GCU500PS12-EF-ND
Open Frame AC DC Converters 1 Output 12V 41.7A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 41.7A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power - 49AC1687 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power
49AC1687
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power 49AC1687
POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:12V; Output Current - Output 1:41.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:12V; Output Current - Output 1:41.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-GCU500PS12-EF-ND 49AC1687
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details