XP Power AC DC Converters MFA350PS12-STF

Description
Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MFA350PS12-STF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA350PS12-STF-ND
AC DC Converters MFA350PS12-STF-ND
Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power - 04R9396 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power
04R9396
Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power 04R9396
AC-DC CONVERTER, ENCLOSED, 1 O/P, 361W, 29A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:361W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:12V; Height:50.79mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 361W, 29A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:361W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:12V; Height:50.79mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MFA350PS12-STF-ND 04R9396
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details