XP Power JPS Series DC Power Supply JPS130PT31-M

Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet
Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JPS Series DC Power Supply - JPS130PT31-M - XP Power
Sunnyvale, CA, USA
JPS Series DC Power Supply
JPS130PT31-M
JPS Series DC Power Supply JPS130PT31-M
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty

• High Efficiency - up to 90%
• Medical Approval (JPS130-M Versions)
• 3” x 5” Footprint
• Zero Voltage Switching Technology
• 100 / 130 W Convection / Force-cooled
• Single & Multi Outputs
• 3 Year Warranty

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 3O/p, 130W; Power Supply Approvals Xp Power - 51M8831 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 130W; Power Supply Approvals Xp Power
51M8831
Power Supply, Ac-Dc, Medical, 3O/p, 130W; Power Supply Approvals Xp Power 51M8831
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 130W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:12V; Frequency:63HzRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 130W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:12V; Frequency:63HzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JPS130PT31-M 51M8831
Product Name JPS Series DC Power Supply Power Supply, Ac-Dc, Medical, 3O/p, 130W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227802 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details