XP Power AC DC Converters EML30US36-T

Description
Open Frame AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2740-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2740-ND
AC DC Converters 1470-2740-ND
Open Frame AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 830mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power - 38Y7422 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power
38Y7422
Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power 38Y7422
POWER SUPPLY, AC-DC, MEDICAL, 36V, 0.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 0.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2740-ND 38Y7422
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 36V, 0.83A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227158 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details