XP Power AC DC Converters FCS60US15

Description
Open Frame AC DC Converters 1 Output 15V 4A 80 ~ 264 VAC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 15V 4A 80 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCS60 series AC-DC power supply provides a single output of 15V at 4A, with a convection cooling power rating of 60W. It operates within an input voltage range of 80VAC to 264VAC and features high efficiency, typically around 85%. The unit is designed for both medical and information technology equipment, meeting relevant safety standards including IEC60601-1 for medical applications and IEC60950-1 for ITE applications. With a compact footprint of 2,Äù by 4,Äù and a low profile of 1.04,Äù, this power supply is suitable for space-constrained designs. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The operating temperature range is from -25°C to +70°C, making it versatile for various environments. The power supply also has a low no-load input power consumption of less than 0.3W, contributing to energy efficiency. Overall, the FCS60 series power supply is a reliable choice for engineers seeking a compact, efficient, and safe power solution for their projects.

Datasheet Summary
Powered by GS/AI

The FCS60 series AC-DC power supply provides a single output of 15V at 4A, with a convection cooling power rating of 60W. It operates within an input voltage range of 80VAC to 264VAC and features high efficiency, typically around 85%. The unit is designed for both medical and information technology equipment, meeting relevant safety standards including IEC60601-1 for medical applications and IEC60950-1 for ITE applications. With a compact footprint of 2,Äù by 4,Äù and a low profile of 1.04,Äù, this power supply is suitable for space-constrained designs. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The operating temperature range is from -25°C to +70°C, making it versatile for various environments. The power supply also has a low no-load input power consumption of less than 0.3W, contributing to energy efficiency. Overall, the FCS60 series power supply is a reliable choice for engineers seeking a compact, efficient, and safe power solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4689-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4689-ND
AC DC Converters 1470-4689-ND
Open Frame AC DC Converters 1 Output 15V 4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power - 69AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power
69AC3269
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power 69AC3269
POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4689-ND 69AC3269
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers