XP Power AC DC Converters HDL3000PS300

Description
Enclosed AC DC Converters 1 Output 300V 10A 90 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 300V 10A 90 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDL3000 HV series power supply is an AC-DC unit designed for high efficiency and power density, offering a maximum output power of 3000W. It provides a programmable output voltage range of 150VDC to 400VDC, with a specific model outputting 300V at 10A. The power supply features high efficiency ratings of up to 92% and includes functionalities such as active current sharing, built-in ORing diode, remote on/off control, and a power OK signal. It supports multiple communication interfaces including I2C, RS485, and RS232, making it suitable for various industrial applications. The unit is compact, measuring 6.69,Äù x 2.52,Äù x 11.02,Äù, and is RoHS compliant. It also includes a standby output that can be user-selected between 5V at 0.5A or 9V at 0.3A.

Datasheet Summary
Powered by GS/AI

The HDL3000 HV series power supply is an AC-DC unit designed for high efficiency and power density, offering a maximum output power of 3000W. It provides a programmable output voltage range of 150VDC to 400VDC, with a specific model outputting 300V at 10A. The power supply features high efficiency ratings of up to 92% and includes functionalities such as active current sharing, built-in ORing diode, remote on/off control, and a power OK signal. It supports multiple communication interfaces including I2C, RS485, and RS232, making it suitable for various industrial applications. The unit is compact, measuring 6.69,Äù x 2.52,Äù x 11.02,Äù, and is RoHS compliant. It also includes a standby output that can be user-selected between 5V at 0.5A or 9V at 0.3A.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS300-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS300-ND
AC DC Converters 1470-HDL3000PS300-ND
Enclosed AC DC Converters 1 Output 300V 10A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 300V 10A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 300V, 10A; Power Supply Approvals Xp Power - 77AH7954 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 300V, 10A; Power Supply Approvals Xp Power
77AH7954
Power Supply, Ac-Dc, 300V, 10A; Power Supply Approvals Xp Power 77AH7954
POWER SUPPLY, AC-DC, 300V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:300V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 300V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:300V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 300V, 10A Rohs Compliant Xp Power - 88AH6401 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 300V, 10A Rohs Compliant Xp Power
88AH6401
Power Supply, Ac-Dc, 300V, 10A Rohs Compliant Xp Power 88AH6401
POWER SUPPLY, AC-DC, 300V, 10A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 300V, 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HDL3000PS300-ND 77AH7954 88AH6401
Product Name AC DC Converters Power Supply, Ac-Dc, 300V, 10A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 300V, 10A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC Power Supplies, XG 1700 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 2 to 220 amps
View Details