XP Power AC DC Converters MFA350PS12-SEF

Description
Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MFA350PS12-SEF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA350PS12-SEF-ND
AC DC Converters MFA350PS12-SEF-ND
Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 29A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power - 04R9395 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power
04R9395
Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power 04R9395
AC-DC CONVERTER, ENCLOSED, 1 O/P, 361W, 29A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:361W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:12V; Height:44.45mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 361W, 29A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:361W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:12V; Height:44.45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MFA350PS12-SEF-ND 04R9395
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 361W, 29A, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Bench Power Supplies - 1026099 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 4 amps
View Details