XP Power AC DC Converters LCS75US12

Description
Enclosed AC DC Converters 1 Output 12V 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCS75US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCS75US12-ND
AC DC Converters 1470-LCS75US12-ND
Enclosed AC DC Converters 1 Output 12V 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 12V 6A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Xp Power - 19AJ5887 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Xp Power
19AJ5887
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Xp Power 19AJ5887
POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 6A Rohs Compliant Xp Power - 25AJ1013 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6A Rohs Compliant Xp Power
25AJ1013
Power Supply, Ac-Dc, 12V, 6A Rohs Compliant Xp Power 25AJ1013
POWER SUPPLY, AC-DC, 12V, 6A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCS75US12-ND 19AJ5887 25AJ1013
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 12V, 6A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details