XP Power AC DC Converters GCU500PS24

Description
Enclosed AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4500-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4500-ND
AC DC Converters 1470-4500-ND
Enclosed AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power - 49AC1692 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
49AC1692
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power 49AC1692
POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Medical, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power - 62AC6959 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power
62AC6959
Power Supply, Medical, Ac-Dc, 24V, 10.4A; No. Of Outputs Xp Power 62AC6959
POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):500W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):500W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4500-ND 49AC1692
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1176627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details