XP Power AC DC Converters EPL150PS24

Description
Open Frame AC DC Converters 1 Output 24V 4.17A 80 ~ 264 VAC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 24V 4.17A 80 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPL150 series AC-DC power supply from XP Power is designed for medical applications, providing an output voltage of 24V and a maximum output current of 4.17A. It has a power rating of 150W when forced cooled at 10 CFM and 100W under convection cooling conditions. The input voltage range is from 80VAC to 264VAC, making it suitable for various environments. The power supply features high efficiency, reaching up to 94%, and has low no-load input power consumption of less than 0.5W. This model is compliant with medical safety standards, including IEC60601-1, and offers multiple safety features such as overvoltage, overload, and short circuit protection. The EPL150 series also includes a fan output of 12V at 0.5A to support forced cooling applications. With a compact design measuring 4.00 x 2.00 x 0.99 inches and a weight of approximately 0.26 lbs, it is suitable for integration into space-constrained medical devices.

Datasheet Summary
Powered by GS/AI

The EPL150 series AC-DC power supply from XP Power is designed for medical applications, providing an output voltage of 24V and a maximum output current of 4.17A. It has a power rating of 150W when forced cooled at 10 CFM and 100W under convection cooling conditions. The input voltage range is from 80VAC to 264VAC, making it suitable for various environments. The power supply features high efficiency, reaching up to 94%, and has low no-load input power consumption of less than 0.5W. This model is compliant with medical safety standards, including IEC60601-1, and offers multiple safety features such as overvoltage, overload, and short circuit protection. The EPL150 series also includes a fan output of 12V at 0.5A to support forced cooling applications. With a compact design measuring 4.00 x 2.00 x 0.99 inches and a weight of approximately 0.26 lbs, it is suitable for integration into space-constrained medical devices.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4541-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4541-ND
AC DC Converters 1470-4541-ND
Open Frame AC DC Converters 1 Output 24V 4.17A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.17A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 4.17A; Power Supply Approvals Xp Power - 49AC1682 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 4.17A; Power Supply Approvals Xp Power
49AC1682
Power Supply, Medical, Ac-Dc, 24V, 4.17A; Power Supply Approvals Xp Power 49AC1682
POWER SUPPLY, MEDICAL, AC-DC, 24V, 4.17A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 4.17A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4541-ND 49AC1682
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 4.17A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data