XP Power HCP1000 Series DC Power Supply HCP1000PS27

Description
HCP1000 Series 1000 Watts. High Efficiency up to 90%. 1U Profile, High Power Density 11.1 W/in3. Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty.
Datasheet
Description
HCP1000 Series 1000 Watts. High Efficiency up to 90%. 1U Profile, High Power Density 11.1 W/in3. Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCP1000 Series DC Power Supply - HCP1000PS27 - XP Power
Sunnyvale, CA, USA
HCP1000 Series DC Power Supply
HCP1000PS27
HCP1000 Series DC Power Supply HCP1000PS27
HCP1000 Series 1000 Watts. High Efficiency up to 90%. 1U Profile, High Power Density 11.1 W/in3. Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty.

HCP1000 Series

  • 1000 Watts.
  • High Efficiency up to 90%.
  • 1U Profile, High Power Density 11.1 W/in3.
  • Programmable Output Voltage (30%).
  • Programmable Output Current (40%).
  • 3 Year Warranty.
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number HCP1000PS27
Product Name HCP1000 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, Industrial
Operating Temperature -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1234873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details