XP Power AC DC Converters HPL5K0TS100

Description
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 264 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 264 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPL5K0TS100-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPL5K0TS100-ND
AC DC Converters 1470-HPL5K0TS100-ND
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 264 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 264 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power - 58AJ2258 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power
58AJ2258
Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power 58AJ2258
POWER SUPPLY, AC-DC, 100V, 50A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 100V, 50A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power - 55AJ3799 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power
55AJ3799
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power 55AJ3799
POWER SUPPLY, AC-DC, 100V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:100V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 100V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:100V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HPL5K0TS100-ND 58AJ2258 55AJ3799
Product Name AC DC Converters Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details