XP Power AC DC Converters LCE80PS05

Description
Open Frame AC DC Converters 1 Output 5V 12A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 12A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCE80PS05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCE80PS05-ND
AC DC Converters 1470-LCE80PS05-ND
Open Frame AC DC Converters 1 Output 5V 12A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 5V 12A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 12A; Power Supply Approvals Xp Power - 51AH7104 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 12A; Power Supply Approvals Xp Power
51AH7104
Power Supply, Ac-Dc, 5V, 12A; Power Supply Approvals Xp Power 51AH7104
POWER SUPPLY, AC-DC, 5V, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 305V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 305V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCE80PS05-ND 51AH7104
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 12A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details