XP Power HDS800 Series AC-DC Power Supply HDS800PS15

Description
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS800 Series AC-DC Power Supply - HDS800PS15 - XP Power
Sunnyvale, CA, USA
HDS800 Series AC-DC Power Supply
HDS800PS15
HDS800 Series AC-DC Power Supply HDS800PS15
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS800 Series

AC-DC Power Supply

  • 800 Watts
  • High Efficiency up to 92%
  • 1U Profile, High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2688-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2688-ND
AC DC Converters 1470-2688-ND
Enclosed AC DC Converters 1 Output 15V 53.4A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 53.4A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 15V, 53.4A, 800W; Power Supply Approvals Xp Power - 82X2299 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 15V, 53.4A, 800W; Power Supply Approvals Xp Power
82X2299
Ac/dc Converter, 1 O/p, 15V, 53.4A, 800W; Power Supply Approvals Xp Power 82X2299
AC/DC CONVERTER, 1 O/P, 15V, 53.4A, 800W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:15V; Output Current - Output 1:53.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 15V, 53.4A, 800W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:15V; Output Current - Output 1:53.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS800PS15 1470-2688-ND 82X2299
Product Name HDS800 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 15V, 53.4A, 800W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, IT
Features Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - SGA600-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details