XP Power AC DC Converters HPT5K0TS200-L

Description
Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPT5K0TS200-L-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPT5K0TS200-L-ND
AC DC Converters 1470-HPT5K0TS200-L-ND
Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 528 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 528 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power - 81AH8468 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power
81AH8468
Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power 81AH8468
POWER SUPPLY, AC-DC, 200V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:200V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 200V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:200V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HPT5K0TS200-L-ND 81AH8468
Product Name AC DC Converters Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1236686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details