XP Power GSP500 Series AC-DC Power Supply GSP500PS24-EF

Description
• 500 Watts • Convection/Forced cooled Ratings • Universal 80 264 VAC Input • IT & Medical Safety Approvals • < 0.5 W Standby Power • 3 Year Warranty
Request a Quote Datasheet
Description
• 500 Watts • Convection/Forced cooled Ratings • Universal 80 264 VAC Input • IT & Medical Safety Approvals • < 0.5 W Standby Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSP500 Series AC-DC Power Supply - GSP500PS24-EF - XP Power
Sunnyvale, CA, USA
GSP500 Series AC-DC Power Supply
GSP500PS24-EF
GSP500 Series AC-DC Power Supply GSP500PS24-EF
• 500 Watts • Convection/Forced cooled Ratings • Universal 80 264 VAC Input • IT & Medical Safety Approvals • < 0.5 W Standby Power • 3 Year Warranty

• 500 Watts
• Convection/Forced cooled Ratings
• Universal 80 264 VAC Input
• IT & Medical Safety Approvals
• < 0.5 W Standby Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2746-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2746-ND
AC DC Converters 1470-2746-ND
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Xp Power - 94X0665 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Xp Power
94X0665
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Xp Power 94X0665
POWER SUPPLY, AC-DC, 24V, 21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GSP500PS24-EF 1470-2746-ND 94X0665
Product Name GSP500 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 7V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 105 watts
View Details