XP Power MFA420 Series DC Power Supply MFA420PS48-H

Description
• 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby & 12 V Fan Supply Outputs • 3 Year Warranty EMC and Safety Emissions EN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Datasheet
Description
• 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby & 12 V Fan Supply Outputs • 3 Year Warranty EMC and Safety Emissions EN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFA420 Series DC Power Supply - MFA420PS48-H - XP Power
Sunnyvale, CA, USA
MFA420 Series DC Power Supply
MFA420PS48-H
MFA420 Series DC Power Supply MFA420PS48-H
• 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby & 12 V Fan Supply Outputs • 3 Year Warranty EMC and Safety Emissions EN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated Harmonic Currents EN61000-3-2 class A EN61000-3-2 class C for loads ≥20% Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11

• 420 Watts
• U-Channel, Cover Fan & Hotswap Formats
• High Power Density - 12.8 W/in3
• Power Fail, DC OK & Active Current Share
• 5 V Standby & 12 V Fan Supply Outputs
• 3 Year Warranty


EMC and Safety
EmissionsEN55022, Class A conducted EN55022, Class B with external filter (Corcom 10EC1) EN55022, Class A radiated
Harmonic CurrentsEN61000-3-2 class A EN61000-3-2 class C for loads ≥20%
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, 10 V rms Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsCB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Safety ApprovalsCB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number MFA420PS48-H
Product Name MFA420 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SGA600-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details