XP Power HPU1K5-M Series DC Power Supply or AC Power Source HPU1K5PS12-M

Description
1500 W medical power supply
Request a Quote Datasheet
Description
1500 W medical power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPU1K5-M Series DC Power Supply or AC Power Source - HPU1K5PS12-M - XP Power
Sunnyvale, CA, USA
HPU1K5-M Series DC Power Supply or AC Power Source
HPU1K5PS12-M
HPU1K5-M Series DC Power Supply or AC Power Source HPU1K5PS12-M
1500 W medical power supply

1500 W medical power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1335-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1335-ND
AC DC Converters 1470-1335-ND
Enclosed AC DC Converters 1 Output 12V 100A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 100A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power - 89T2219 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power
89T2219
Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power 89T2219
POWER SUPPLY, AC-DC, MEDICAL, 12V, 100A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Height:1.7" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 100A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Height:1.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HPU1K5PS12-M 1470-1335-ND 89T2219
Product Name HPU1K5-M Series DC Power Supply or AC Power Source AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 100A; Power Supply Approvals Xp Power
Type DC Power Supply; AC Power Source; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1217202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details