XP Power GCS180 Series AC-DC Power Supply GCS180PS15

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS180 Series AC-DC Power Supply - GCS180PS15 - XP Power
Sunnyvale, CA, USA
GCS180 Series AC-DC Power Supply
GCS180PS15
GCS180 Series AC-DC Power Supply GCS180PS15
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1330-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1330-ND
AC DC Converters 1470-1330-ND
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 12A; Power Supply Approvals Xp Power - 85W2925 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 12A; Power Supply Approvals Xp Power
85W2925
Power Supply, Ac-Dc, Medical, 15V, 12A; Power Supply Approvals Xp Power 85W2925
POWER SUPPLY, AC-DC, MEDICAL, 15V, 12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):187W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):187W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 15 V, 12 A Rohs Compliant Xp Power - 20X0091 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 15 V, 12 A Rohs Compliant Xp Power
20X0091
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 15 V, 12 A Rohs Compliant Xp Power 20X0091
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 15 V, 12 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 15 V, 12 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GCS180PS15 1470-1330-ND 85W2925 20X0091
Product Name GCS180 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 12A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 187 W, 15 V, 12 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature) Open Frame
Applications IT
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details