XP Power HPU1K5-M Series DC Power Supply or AC Power Source HPU1K5PS24-M

Description
1500 W medical power supply
Request a Quote Datasheet
Description
1500 W medical power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPU1K5-M Series DC Power Supply or AC Power Source - HPU1K5PS24-M - XP Power
Sunnyvale, CA, USA
HPU1K5-M Series DC Power Supply or AC Power Source
HPU1K5PS24-M
HPU1K5-M Series DC Power Supply or AC Power Source HPU1K5PS24-M
1500 W medical power supply

1500 W medical power supply

Supplier's Site Datasheet
AC DC Converters - 1470-HPU1K5PS24-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPU1K5PS24-M-ND
AC DC Converters 1470-HPU1K5PS24-M-ND
Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power - 89T2220 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power
89T2220
Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power 89T2220
POWER SUPPLY, AC-DC, MEDICAL, 24V, 63A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:24V; Output Current - Output 1:63A; Output Voltage - Output 2:-; Height:1.7"; Width:4"RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 63A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:24V; Output Current - Output 1:63A; Output Voltage - Output 2:-; Height:1.7"; Width:4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HPU1K5PS24-M 1470-HPU1K5PS24-M-ND 89T2220
Product Name HPU1K5-M Series DC Power Supply or AC Power Source AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power
Type DC Power Supply; AC Power Source; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10060-340-3u-27661 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
AC DC Desktop, Wall Power Adapters - Q1198-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details