XP Power AC DC Converters HDL3000PS48

Description
Enclosed AC DC Converters 1 Output 48V 62.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 62.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS48-ND
AC DC Converters 1470-HDL3000PS48-ND
Enclosed AC DC Converters 1 Output 48V 62.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 62.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Xp Power - 77AH7957 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Xp Power
77AH7957
Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Xp Power 77AH7957
POWER SUPPLY, AC-DC, 48V, 62.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:48V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 62.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:48V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HDL3000PS48-ND 77AH7957
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCR20-500A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details