XP Power HDS3000 Series AC-DC Power Supply HDS3000PS30

Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet
Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS3000 Series AC-DC Power Supply - HDS3000PS30 - XP Power
Sunnyvale, CA, USA
HDS3000 Series AC-DC Power Supply
HDS3000PS30
HDS3000 Series AC-DC Power Supply HDS3000PS30
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty

• 3000 Watts
• High Efficiency up to 93%
• High Power Density
• Programmable Output Voltage (0 105%)
• Programmable Output Current (0 105%)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2683-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2683-ND
AC DC Converters 1470-2683-ND
Enclosed AC DC Converters 1 Output 30V 100A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 30V 100A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 30V, 100A, 3Kw; Power Supply Approvals Xp Power - 82X2295 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 30V, 100A, 3Kw; Power Supply Approvals Xp Power
82X2295
Ac/dc Converter, 1 O/p, 30V, 100A, 3Kw; Power Supply Approvals Xp Power 82X2295
AC/DC CONVERTER, 1 O/P, 30V, 100A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:30V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Input Voltage AC Max:264V RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 30V, 100A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:30V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS3000PS30 1470-2683-ND 82X2295
Product Name HDS3000 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 30V, 100A, 3Kw; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
DC Output Voltage 30.0 volts 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC Power Supply - R62B-5060 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details