XP Power AC DC Converters LCS75US05

Description
Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCS75US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCS75US05-ND
AC DC Converters 1470-LCS75US05-ND
Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 14A; Power Supply Approvals Xp Power - 19AJ5886 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 14A; Power Supply Approvals Xp Power
19AJ5886
Power Supply, Ac-Dc, 5V, 14A; Power Supply Approvals Xp Power 19AJ5886
POWER SUPPLY, AC-DC, 5V, 14A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 14A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCS75US05-ND 19AJ5886
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 14A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data