XP Power FCM400 Series DC Power Supply FCM400PS36

Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FCM400 Series DC Power Supply - FCM400PS36 - XP Power
Sunnyvale, CA, USA
FCM400 Series DC Power Supply
FCM400PS36
FCM400 Series DC Power Supply FCM400PS36
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty

FCM400 Series

• 400 W Continuous, 600 W Peak
• IT and Medical Approvals
• 80 V - 275 VAC Operation
• Screw Terminals
• AC OK and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1319-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1319-ND
AC DC Converters 1470-1319-ND
Enclosed AC DC Converters 1 Output 36V 11.1A 80 ~ 275 VAC Input

Enclosed AC DC Converters 1 Output 36V 11.1A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V, 11.1A; Power Supply Approvals Xp Power - 67R9650 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 11.1A; Power Supply Approvals Xp Power
67R9650
Power Supply, Ac-Dc, Medical, 36V, 11.1A; Power Supply Approvals Xp Power 67R9650
POWER SUPPLY, AC-DC, MEDICAL, 36V, 11.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:36V; Output Current - Output 1:11.1A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 11.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:36V; Output Current - Output 1:11.1A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number FCM400PS36 1470-1319-ND 67R9650
Product Name FCM400 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 36V, 11.1A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC Power Supply - XTR80-10.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details