XP Power HPU1K5 Series DC Power Supply HPU1K5PS24

Description
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty
Request a Quote Datasheet
Description
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPU1K5 Series DC Power Supply - HPU1K5PS24 - XP Power
Sunnyvale, CA, USA
HPU1K5 Series DC Power Supply
HPU1K5PS24
HPU1K5 Series DC Power Supply HPU1K5PS24
• 1500 Watts • Low Profile Industrial Supply • Variable Fan Speed To Reduce Audible Noise • AC OK, DC OK, Inhibit & 5 V Standby Supply • Fan Fail &ˆOvertemperature Signals • 3 Year Warranty

• 1500 Watts
• Low Profile Industrial Supply
• Variable Fan Speed To Reduce Audible Noise
• AC OK, DC OK, Inhibit & 5 V Standby Supply
• Fan Fail &ˆOvertemperature Signals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1336-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1336-ND
AC DC Converters 1470-1336-ND
Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power - 52R2918 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power
52R2918
Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power 52R2918
POWER SUPPLY, AC-DC, MEDICAL, 24V, 63A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:24V; Output Current - Output 1:63A; Output Voltage - Output 2:-; Height:43.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 63A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:24V; Output Current - Output 1:63A; Output Voltage - Output 2:-; Height:43.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 25484872 - Radwell International
Willingboro, NJ, United States
Power Supply
25484872
Power Supply 25484872
POWER SUPPLY, HPU1K5 SERIES, 1500 WATT, 85-264 VAC, 24 VDC OUTPUT, 50 AMP OUTPUT, 4 KV ISOLATION, 90 PERCENT EFFICIENCY, ENCLOSED STYLE, ADJUSTABLE OUTPUT, REMOTE SENSE, STANDBY OUTPUT, UNIVERSAL INPUT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, HPU1K5 SERIES, 1500 WATT, 85-264 VAC, 24 VDC OUTPUT, 50 AMP OUTPUT, 4 KV ISOLATION, 90 PERCENT EFFICIENCY, ENCLOSED STYLE, ADJUSTABLE OUTPUT, REMOTE SENSE, STANDBY OUTPUT, UNIVERSAL INPUT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HPU1K5PS24 1470-1336-ND 52R2918 25484872
Product Name HPU1K5 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 63A; Power Supply Approvals Xp Power Power Supply
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details