XP Power HDS1500 Series AC-DC Power Supply HDS1500PS48

Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS1500 Series AC-DC Power Supply - HDS1500PS48 - XP Power
Sunnyvale, CA, USA
HDS1500 Series AC-DC Power Supply
HDS1500PS48
HDS1500 Series AC-DC Power Supply HDS1500PS48
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS1500 Series

AC-DC Power Supply

  • 1500 Watts
  • High Efficiency up to 92%
  • High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2678-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2678-ND
AC DC Converters 1470-2678-ND
Enclosed AC DC Converters 1 Output 48V 31.3A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 31.3A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 48 V, 31.3 A Rohs Compliant Xp Power - 94X0701 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 48 V, 31.3 A Rohs Compliant Xp Power
94X0701
Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 48 V, 31.3 A Rohs Compliant Xp Power 94X0701
AC/DC Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 kW, 48 V, 31.3 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 kW, 48 V, 31.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS1500PS48 1470-2678-ND 94X0701
Product Name HDS1500 Series AC-DC Power Supply AC DC Converters Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 48 V, 31.3 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, IT
Features Overtemperature Protection
Operating Temperature -10 to 60 C (14 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details