XP Power Ac-Dc Converter, Open Frame, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Xp Power JPS130PS03

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 25A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 18CFM; Power Rating (Convection Cooling):83W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 25A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 18CFM; Power Rating (Convection Cooling):83W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Xp Power - 72K8672 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Xp Power
72K8672
Ac-Dc Converter, Open Frame, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Xp Power 72K8672
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 25A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 18CFM; Power Rating (Convection Cooling):83W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 25A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 18CFM; Power Rating (Convection Cooling):83W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72K8672
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 100W, 25A, 3.3V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers